The 117FSR330XTJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 WVDC and 110 µF with a maximum ESR of 0.804 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 25 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The capacitor has a capacitance tolerance of -10% to +20% and a dissipation factor of 0.06 at 120 Hz and 25°C. It supports 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and leakage current under 150% of the specified maximum after testing.
Datasheet Summary Powered by GS/AI
The 117FSR330XTJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 WVDC and 110 µF with a maximum ESR of 0.804 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 25 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The capacitor has a capacitance tolerance of -10% to +20% and a dissipation factor of 0.06 at 120 Hz and 25°C. It supports 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and leakage current under 150% of the specified maximum after testing.