The 117FSR310XBAB is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC operating voltage with a capacitance of 110 µF. It has a maximum ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 11 mm diameter by 31 mm length. The part complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage, and the device supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance. Shelf life and pulse endurance are qualified under specified conditions. Packaging is radial lead with a lead spacing of 5.0 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 117FSR310XBAB |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |