The 117FSR300XHJA is a radial lead aluminum electrolytic capacitor rated for 300 VDC, designed for photoflash applications. It has a capacitance of 110 µF, an ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 23 mm length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a dissipation factor of 0.06 at 120 Hz and 25°C. Capacitance tolerance is -10% to +20%, and leakage current is specified at 5 minutes after applying rated voltage. It supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with minimal parameter drift, and maintains stability after 500 hours of shelf life at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 117FSR300XHJA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |