Knowles Precision Devices Ceramic Capacitors 111122K00620GQTAF9LM

Description
62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1524-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1524-1-ND
Ceramic Capacitors 1608-1524-1-ND
62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1524-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1524-2-ND
Ceramic Capacitors 1608-1524-2-ND
62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1524-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1524-6-ND
Ceramic Capacitors 1608-1524-6-ND
62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

62pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 111122K00620GQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
111122K00620GQTAF9LM
Ceramic Capacitors 111122K00620GQTAF9LM
CAP CER 62PF 2KV C0G/NP0 1111

CAP CER 62PF 2KV C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1524-1-ND 1608-1524-6-ND 111122K00620GQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details