Knowles Precision Devices Ceramic Capacitors 111122K00390FQT

Description
39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1275-2-ND
Ceramic Capacitors 1608-1275-2-ND
39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1275-1-ND
Ceramic Capacitors 1608-1275-1-ND
39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1275-6-ND
Ceramic Capacitors 1608-1275-6-ND
39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 111122K00390FQT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
111122K00390FQT
Capacitors - Ceramic Capacitors 111122K00390FQT
CAP CER 39PF 2KV C0G/NP0 1111

CAP CER 39PF 2KV C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1275-2-ND 1608-1275-6-ND 111122K00390FQT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details