Cornell Dubilier Aluminum Electrolytic 109LMX035M2EE

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109LMX035M2EE is a 10,000 µF aluminum electrolytic capacitor rated for 35 VDC, with a diameter of 35 mm and length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The maximum ESR is 0.0414 Ω at 120 Hz and +20°C, and the maximum RMS ripple current is 2.88 A at 120 Hz and +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio from -25°C to +20°C is 6, and from -40°C to +20°C is 15. The part features straight leads and is designed for bulk filtering in switching power supplies.

Datasheet Summary
Powered by GS/AI

The 109LMX035M2EE is a 10,000 µF aluminum electrolytic capacitor rated for 35 VDC, with a diameter of 35 mm and length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The maximum ESR is 0.0414 Ω at 120 Hz and +20°C, and the maximum RMS ripple current is 2.88 A at 120 Hz and +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio from -25°C to +20°C is 6, and from -40°C to +20°C is 15. The part features straight leads and is designed for bulk filtering in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109LMX035M2EE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109LMX035M2EE
Aluminum Electrolytic 109LMX035M2EE
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109LMX035M2EE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers