For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109LMX025M2BH is a 10,000 µF, 25 V aluminum electrolytic capacitor with a diameter of 22 mm and a length of 50 mm, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and a maximum ESR of 0.0497 Ω at 120 Hz and +20°C. The ripple current rating is 2.45 A RMS at 105°C. The component endures 5,000 hours of load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. The case dimensions match those specified for Code 2 lead style.
Datasheet Summary Powered by GS/AI
The 109LMX025M2BH is a 10,000 µF, 25 V aluminum electrolytic capacitor with a diameter of 22 mm and a length of 50 mm, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and a maximum ESR of 0.0497 Ω at 120 Hz and +20°C. The ripple current rating is 2.45 A RMS at 105°C. The component endures 5,000 hours of load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. The case dimensions match those specified for Code 2 lead style.