For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109LMX016M2DC is an aluminum electrolytic capacitor rated for 16V DC and 10,000 µF capacitance, with a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The component has a diameter of 30 mm and a length of 25 mm, with an ESR of 0.0746 <Ω> at 120 Hz and 20°C, and a ripple current rating of 2.11 A at 105°C.
Datasheet Summary Powered by GS/AI
The 109LMX016M2DC is an aluminum electrolytic capacitor rated for 16V DC and 10,000 µF capacitance, with a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The component has a diameter of 30 mm and a length of 25 mm, with an ESR of 0.0746 <Ω> at 120 Hz and 20°C, and a ripple current rating of 2.11 A at 105°C.