For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109LMX010M2CC is an aluminum electrolytic capacitor rated for 10 VDC and 10,000 µF, with a case size of 25 mm in diameter and 25 mm in length. It operates within a temperature range of -40°C to +105°C, maintains a capacitance tolerance of +20% at 120 Hz and 20°C, and has a maximum ESR of 0.0995 Ω at 120 Hz and +20°C. The component supports a ripple current of 1.64 A RMS at 105°C. Its load life is 5,000 hours at 105°C with rated voltage and ripple current applied, and shelf life is 1,000 hours at 105°C with no voltage applied. The part meets the defined dissipation factor and leakage current limits under load and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 109LMX010M2CC is an aluminum electrolytic capacitor rated for 10 VDC and 10,000 µF, with a case size of 25 mm in diameter and 25 mm in length. It operates within a temperature range of -40°C to +105°C, maintains a capacitance tolerance of +20% at 120 Hz and 20°C, and has a maximum ESR of 0.0995 Ω at 120 Hz and +20°C. The component supports a ripple current of 1.64 A RMS at 105°C. Its load life is 5,000 hours at 105°C with rated voltage and ripple current applied, and shelf life is 1,000 hours at 105°C with no voltage applied. The part meets the defined dissipation factor and leakage current limits under load and shelf life conditions.