The 109LMB025M2EC is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 10,000 μF, and a maximum RMS ripple current of 2.15 A at 120 Hz and +105°C. It has an ESR of 74.6 mΩ at 120 Hz and +20°C, with a diameter-length dimension of 35 mm × 25 mm. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The case style supports snap-in terminal options with a 35 mm diameter pin arrangement and a 25 mm length under the specified dimensions. The part meets the LMB series specifications for extended life and high ripple current applications in switching power supplies and filtering circuits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB025M2EC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |