The 109LMB025M2DD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 10,000 µF, and an ESR of 74.6 mΩ at 120 Hz and 20°C. It has dimensions of 30 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a maximum ripple current of 2.6 A at 105°C and 120 Hz. It meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 85°C with no voltage applied. The dissipation factor is ≤0.35 at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB025M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |