The 109LMB025M2BF is a 25 V aluminum electrolytic capacitor with a capacitance of 10,000 µF, designed for use in filtering and switching power supplies. It has a maximum RMS ripple current of 2.6 A at 120 Hz and 105°C, an ESR of 74.6 mΩ, and a case size of 22 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life requirement of 3,000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% of the initial value and dissipation factor under 200% of the maximum specified value, and is rated for a surge voltage of 300 VDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB025M2BF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |