The 109LBB035M2BG is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10,000 µF and a maximum ESR of 3.34 mΩ at 120 Hz and +20°C. It has a 22 mm diameter and 45 mm length, and operates within a temperature range of -40°C to +85°C. The capacitor supports a ripple current of 3.34 A at 85°C and meets a 3000-hour load life specification at rated voltage and ripple current, with a capacitance change under 20% and dissipation factor under 200% of the maximum specified value. It features snap-in lead style and complies with standard aluminum electrolytic capacitor performance criteria across the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LBB035M2BG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |