The 109LBB025M2DC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 10,000 µF, an ESR of 3.21 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.21 A RMS at 120 Hz and +85°C. It has a diameter of 30 mm and a height of 25 mm. The capacitor operates over a temperature range of -40°C to +85°C and meets a 3,000-hour load life specification at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is specified at 0.32 at 120 Hz and 20°C. The lead style is code DC, with a diameter range of 30 to 40 mm.
CAP ALUM 10000UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 109LBB025M2DC | 109LBB025M2DC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |