The 109LBB016M2CC is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 10,000 µF, and a maximum ESR of 66.3 mΩ at 120 Hz and 20°C. It has a physical dimension of 25 mm in diameter and 25 mm in length. The capacitor is rated for operation from -40°C to +85°C, with a capacitance tolerance of +20% and a load life of 3000 hours at 85°C with rated voltage and ripple current. The ripple current rating at 120 Hz and 20°C is 2.67 A, and the dissipation factor is 0.25. It is designed for filtering and switching power supply applications.
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 109LBB016M2CC | 109LBB016M2CC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |