The 109LBA035M2BH is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 10,000μF, a maximum ESR of 66.31mΩ at 120Hz and +20°C, and a rated ripple current of 3.75A at +85°C. It has a diameter of 22mm and a height of 50mm, and is designed for operation from -40°C to +85°C. The part meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% and dissipation factor not exceeding 200% of the maximum specified value. The tolerance is +20% at 120Hz and 20°C, and the leakage current is specified at 5 minutes at 20°C with rated WVDC applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LBA035M2BH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |