Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 10,000 μF, and a maximum ESR of 74.6 mΩ at 120 Hz and 20°C. It measures 25 mm in diameter and 30 mm in length, with a maximum RMS ripple current of 3.16 A at 85°C. The device operates from -40°C to +85°C for voltages up to 250 VDC and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and tan δ is 0.15 at 120 Hz. The lead style is Code CD, with a diameter of 25 mm and a lead pitch compatible with standard mounting configurations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LBA025M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |