Cornell Dubilier Aluminum Electrolytic 109LBA016M2AE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109LBA016M2AE is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.85 A at +85°C. It has a dimensions of 20 mm diameter by 35 mm length and operates within a temperature range of -40°C to +85°C. The capacitor meets a capacitance tolerance of +20% and has a dissipation factor of 0.35 at 120 Hz, 20°C. Load life specifies a 2,000-hour endurance at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the specified maximum.

Datasheet Summary
Powered by GS/AI

The 109LBA016M2AE is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.85 A at +85°C. It has a dimensions of 20 mm diameter by 35 mm length and operates within a temperature range of -40°C to +85°C. The capacitor meets a capacitance tolerance of +20% and has a dissipation factor of 0.35 at 120 Hz, 20°C. Load life specifies a 2,000-hour endurance at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the specified maximum.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109LBA016M2AE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109LBA016M2AE
Aluminum Electrolytic 109LBA016M2AE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109LBA016M2AE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers