For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.43 A @ 100 kHz, 105°C
ESR: 31.5 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.43 A @ 100 kHz, 105°C
ESR: 31.5 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109KXM010M is a 10,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ripple current of 3430 mA at 100 kHz and 105°C, and an ESR of 31.5 mΩ at 120 Hz and 20°C. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 109KXM010M is a 10,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ripple current of 3430 mA at 100 kHz and 105°C, and an ESR of 31.5 mΩ at 120 Hz and 20°C. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.