Cornell Dubilier Aluminum Electrolytic 109KBM6R3M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 66 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 66 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109KBM6R3M is a 10,000 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a diameter of 16 mm and a length of 30 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 8,000 hours at 105°C. The capacitor has an ESR of 0.066 Ω at 120 Hz and 20°C, and a ripple current rating of 2.92 A at 100 kHz and 105°C. It meets RoHS compliance and is designed for use in switching power supplies, power adaptors, and electronic ballasts.

Datasheet Summary
Powered by GS/AI

The 109KBM6R3M is a 10,000 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a diameter of 16 mm and a length of 30 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 8,000 hours at 105°C. The capacitor has an ESR of 0.066 Ω at 120 Hz and 20°C, and a ripple current rating of 2.92 A at 100 kHz and 105°C. It meets RoHS compliance and is designed for use in switching power supplies, power adaptors, and electronic ballasts.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109KBM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109KBM6R3M
Aluminum Electrolytic 109KBM6R3M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 66 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 2.92 A @ 100 kHz, 105°C
  • ESR: 66 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109KBM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details