Cornell Dubilier Aluminum Electrolytic 109KBM010M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 3.52 A @ 100 kHz, 105°C ESR: 61 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 3.52 A @ 100 kHz, 105°C ESR: 61 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109KBM010M is a 10,000 µF aluminum electrolytic capacitor rated for 10 V DC, designed for switching power supplies and electronic ballasts. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. It operates from -40°C to +105°C and has a load life of 8,000 hours at 105°C. At +20°C and 120 Hz, it has an ESR of 0.061 Ω and a ripple current rating of 3.52 A at 100 kHz and 105°C. It meets RoHS compliance and has a capacitance tolerance of +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 109KBM010M is a 10,000 µF aluminum electrolytic capacitor rated for 10 V DC, designed for switching power supplies and electronic ballasts. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. It operates from -40°C to +105°C and has a load life of 8,000 hours at 105°C. At +20°C and 120 Hz, it has an ESR of 0.061 Ω and a ripple current rating of 3.52 A at 100 kHz and 105°C. It meets RoHS compliance and has a capacitance tolerance of +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109KBM010M
Aluminum Electrolytic 109KBM010M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 3.52 A @ 100 kHz, 105°C ESR: 61 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 3.52 A @ 100 kHz, 105°C
  • ESR: 61 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109KBM010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109KBM010M
Capacitors - Aluminum Electrolytic Capacitors 109KBM010M
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 109KBM010M 109KBM010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers