For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.45 A @ 120 Hz, 105°C
ESR: 76 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.45 A @ 120 Hz, 105°C
ESR: 76 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109FXM6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 VDC and 10,000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 18 mm and a length of 20 mm, with a maximum ESR of 76 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 1450 mA at 120 Hz and 105°C. The operating temperature range is -55°C to +105°C for voltages up to 100 VDC. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 109FXM6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 VDC and 10,000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 18 mm and a length of 20 mm, with a maximum ESR of 76 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 1450 mA at 120 Hz and 105°C. The operating temperature range is -55°C to +105°C for voltages up to 100 VDC. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied.