Cornell Dubilier Aluminum Electrolytic 109CKS010MQW

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.96 A @ 120 Hz, 85°C ESR: 63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.96 A @ 120 Hz, 85°C ESR: 63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109CKS010MQW is a 10,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.063 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2960 mA at 120 Hz and 85°C. It has a diameter of 16 mm and a length of 30 mm. The operating temperature range is from -40°C to +85°C, and it is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 109CKS010MQW is a 10,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.063 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2960 mA at 120 Hz and 85°C. It has a diameter of 16 mm and a length of 30 mm. The operating temperature range is from -40°C to +85°C, and it is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109CKS010MQW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109CKS010MQW
Aluminum Electrolytic 109CKS010MQW
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.96 A @ 120 Hz, 85°C ESR: 63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.96 A @ 120 Hz, 85°C
  • ESR: 63 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109CKS010MQW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109CKS010MQW
Capacitors - Aluminum Electrolytic Capacitors 109CKS010MQW
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 109CKS010MQW 109CKS010MQW
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details