Aluminum electrolytic capacitor with a capacitance of 10,000 µF, rated for 16 WVDC, in a radial leaded package with dimensions of 16 mm diameter by 35 mm length. It has a maximum ESR of 0.0564 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 2380 mA at 105°C. The operating temperature range is -40°C to +105°C for voltage ratings up to 100 WVDC. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10000µF 16V
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 56.4mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10000UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109CKE016M | 2002-109CKE016M | 1572-1671-ND | 109CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |