Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 80 WVDC with a capacitance of 1000 µF. Operating temperature range is -40°C to +85°C. Dimensions are 16 mm diameter by 41 mm length. Maximum RMS ripple current is 1500 mA at 120 Hz and +85°C. Dissipation factor is 0.2 at 120 Hz, 20°C. Capacitance tolerance is +20%. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of initial value, dissipation factor less than 200% of maximum specified value, and leakage current less than 100% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability requirements.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 80V
1000µF 80V Aluminum Electrolytic Capacitors Axial, Can 165.8mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 20% 80V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA080M | 2002-108TTA080M | 1572-1322-ND | 108TTA080M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |