Axial lead aluminum electrolytic capacitor with a rated voltage of 16 WVDC and capacitance of 1000 µF, offering a maximum ESR of 0.3316 Ω at 120 Hz and 700 mA RMS ripple current at +85°C. It has a diameter of 10 mm and length of 26 mm, operates from -40°C to +85°C, and meets a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current not exceeding 0.01CV or 3 µA, whichever is greater. Dissipation factor is 0.20 at 120 Hz and 20°C.
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 331.6mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 16V
CAP ALUM 1000UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA016M | 1572-1062-ND | 2002-108TTA016M | 108TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |