Aluminum electrolytic capacitor with axial leads, rated for 10 WVDC and 1000 µF, with a maximum ESR of 0.3979 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 570 mA at +85°C. Dimensions are 10 mm in diameter by 21 mm in length. Operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 397.9mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 10V
CAP ALUM 1000UF 20% 10V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA010M | 108TTA010M-ND | 2002-108TTA010M | 108TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |