The 108TMA100M is an aluminum electrolytic capacitor rated for 100 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.149 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1210 mA at 120 Hz and +105°C. It features a diameter of 22 mm and a height of 41 mm. The part operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor meets specified limits for the voltage range. The part is designed for filtering, bypassing, coupling, and blocking applications.
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 149mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1000µF 100V
CAP ALUM 1000UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA100M | 108TMA100M-ND | 2002-108TMA100M | 108TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |