The 108TMA063M is an aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 100 µF, a maximum ESR of 1.658 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 185 mA at 120 Hz and +105°C. It measures 8 mm in diameter by 20 mm in length. The part operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.1 at 120 Hz and 20°C. The product is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1000µF 63V
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 166mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1000UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA063M | 2002-108TMA063M | 108TMA063M-ND | 108TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |