The 108TMA010M is an aluminum electrolytic capacitor rated for 10VDC with a capacitance of 1000µF, designed for extended life operation at +105°C with a 2000-hour load life. It has a maximum ESR of 0.398Ω at 120Hz and +20°C, and supports a maximum RMS ripple current of 460mA under the same conditions. The component is housed in a cylindrical package measuring 10mm in diameter and 21mm in length. It operates within a temperature range of -40°C to +105°C and maintains a capacitance tolerance of +20% at 120Hz and 20°C. The part meets the specified criteria for leakage current, dissipation factor, and low-temperature impedance stability as defined for the TMA series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108TMA010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |