For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 490 mA @ 120 Hz, 85°C
ESR: 464 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 490 mA @ 120 Hz, 85°C
ESR: 464 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 108SAK6R3M is a low-profile aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for -40°C to +85°C operation with a 2,000-hour load life at 85°C and rated WVDC. It has a capacitance of 1,000 µF, a voltage rating of 6.3 VDC, a maximum ESR of 0.464 Ω at 120 Hz and 20°C, and a ripple current rating of 490 mA at 120 Hz and 85°C. It is packaged in a 10 mm diameter by 9 mm length cylindrical case with a lead spacing of 5.0 mm.
Datasheet Summary Powered by GS/AI
The 108SAK6R3M is a low-profile aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for -40°C to +85°C operation with a 2,000-hour load life at 85°C and rated WVDC. It has a capacitance of 1,000 µF, a voltage rating of 6.3 VDC, a maximum ESR of 0.464 Ω at 120 Hz and 20°C, and a ripple current rating of 490 mA at 120 Hz and 85°C. It is packaged in a 10 mm diameter by 9 mm length cylindrical case with a lead spacing of 5.0 mm.