For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 620 mA @ 120 Hz, 85°C
ESR: 398 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 620 mA @ 120 Hz, 85°C
ESR: 398 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 108SAK010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 1000 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 620 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates from -40°C to +85°C and withstands 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 108SAK010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 1000 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 620 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates from -40°C to +85°C and withstands 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.