Cornell Dubilier Aluminum Electrolytic 108KXM6R3M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 364.7 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 364.7 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KXM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 1000 µF and a tolerance of +20%. It operates from -55°C to +105°C and has a load life of 4000 hours at 105°C with rated voltage and ripple current applied. The part has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.3647 Ω and a maximum ripple current of 1030 mA. The maximum impedance at 100 kHz and 105°C is 0.053 Ω.

Datasheet Summary
Powered by GS/AI

The 108KXM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 1000 µF and a tolerance of +20%. It operates from -55°C to +105°C and has a load life of 4000 hours at 105°C with rated voltage and ripple current applied. The part has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.3647 Ω and a maximum ripple current of 1030 mA. The maximum impedance at 100 kHz and 105°C is 0.053 Ω.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KXM6R3M
Aluminum Electrolytic 108KXM6R3M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 364.7 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.03 A @ 100 kHz, 105°C
  • ESR: 364.7 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-108KXM6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-108KXM6R3M-ND
Aluminum Electrolytic Capacitors 1572-108KXM6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108KXM6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KXM6R3M
Aluminum Electrolytic Capacitors 2002-108KXM6R3M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 108KXM6R3M 1572-108KXM6R3M-ND 2002-108KXM6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers