Cornell Dubilier Aluminum Electrolytic 108KXM016M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current. The capacitor has a ripple current rating of 1820 mA at 100 kHz and 105°C, an ESR of 0.2653 Ω at 120 Hz and 20°C, and a case size of 10 mm diameter by 20 mm length. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets the voltage and ripple current specifications as listed for the KXM series under standard case sizes and long-life design criteria.

Datasheet Summary
Powered by GS/AI

The 108KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current. The capacitor has a ripple current rating of 1820 mA at 100 kHz and 105°C, an ESR of 0.2653 Ω at 120 Hz and 20°C, and a case size of 10 mm diameter by 20 mm length. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets the voltage and ripple current specifications as listed for the KXM series under standard case sizes and long-life design criteria.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KXM016M
Aluminum Electrolytic 108KXM016M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.82 A @ 100 kHz, 105°C
  • ESR: 265.3 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 108KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108KXM016M-ND
Aluminum Electrolytic Capacitors 108KXM016M-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 265.3mOhm @ 120Hz 4000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 265.3mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KXM016M
Aluminum Electrolytic Capacitors 2002-108KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 16V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108KXM016M
Capacitors - Aluminum Electrolytic Capacitors 108KXM016M
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108KXM016M 108KXM016M-ND 2002-108KXM016M 108KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details