Cornell Dubilier Aluminum Electrolytic 108KXM010MLQ

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KXM010MLQ is an aluminum electrolytic capacitor with a capacitance of 1000 µF and a rated voltage of 10 V DC. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The maximum ripple current is 1430 mA at 100 kHz and 105°C, and the ESR is 0.063 Ω at 120 Hz and 20°C. The operating temperature range is from -55°C to +105°C, and the load life is 4000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 108KXM010MLQ is an aluminum electrolytic capacitor with a capacitance of 1000 µF and a rated voltage of 10 V DC. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The maximum ripple current is 1430 mA at 100 kHz and 105°C, and the ESR is 0.063 Ω at 120 Hz and 20°C. The operating temperature range is from -55°C to +105°C, and the load life is 4000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KXM010MLQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KXM010MLQ
Aluminum Electrolytic 108KXM010MLQ
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.43 A @ 100 kHz, 105°C
  • ESR: 315 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 108KXM010MLQ-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108KXM010MLQ-ND
Aluminum Electrolytic Capacitors 108KXM010MLQ-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 4000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108KXM010MLQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KXM010MLQ
Aluminum Electrolytic Capacitors 2002-108KXM010MLQ
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 10V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KXM010MLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108KXM010MLQ
Capacitors - Aluminum Electrolytic Capacitors 108KXM010MLQ
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108KXM010MLQ 108KXM010MLQ-ND 2002-108KXM010MLQ 108KXM010MLQ
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers