Cornell Dubilier Aluminum Electrolytic 108KXM010M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KXM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The operating temperature range is -55°C to +105°C, and it supports a ripple current of 1250 mA RMS at 100 kHz and 105°C. The ESR is 0.315 Ω at 120 Hz and 20°C. The load life is 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 108KXM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The operating temperature range is -55°C to +105°C, and it supports a ripple current of 1250 mA RMS at 100 kHz and 105°C. The ESR is 0.315 Ω at 120 Hz and 20°C. The load life is 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KXM010M
Aluminum Electrolytic 108KXM010M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 1.25 A @ 100 kHz, 105°C
  • ESR: 315 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 20mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 108KXM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108KXM010M-ND
Aluminum Electrolytic Capacitors 108KXM010M-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 3000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108KXM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KXM010M
Aluminum Electrolytic Capacitors 2002-108KXM010M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 10V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KXM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108KXM010M
Capacitors - Aluminum Electrolytic Capacitors 108KXM010M
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108KXM010M 108KXM010M-ND 2002-108KXM010M 108KXM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details