Cornell Dubilier Aluminum Electrolytic 108KBM016M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 1.4 A @ 100 kHz, 105°C ESR: 265 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 1.4 A @ 100 kHz, 105°C ESR: 265 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KBM016M is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 1000 µF and a tolerance of +20%. It has a maximum operating temperature of +105°C and a minimum operating temperature of -40°C. The part measures 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm. At 120 Hz and 20°C, its dissipation factor is 0.046, and its ESR is 0.265 Ω. The rated ripple current is 1400 mA at 100 kHz and 105°C. It is rated for 7000 hours of load life at 105°C under applied voltage.

Datasheet Summary
Powered by GS/AI

The 108KBM016M is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 1000 µF and a tolerance of +20%. It has a maximum operating temperature of +105°C and a minimum operating temperature of -40°C. The part measures 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm. At 120 Hz and 20°C, its dissipation factor is 0.046, and its ESR is 0.265 Ω. The rated ripple current is 1400 mA at 100 kHz and 105°C. It is rated for 7000 hours of load life at 105°C under applied voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KBM016M
Aluminum Electrolytic 108KBM016M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 1.4 A @ 100 kHz, 105°C ESR: 265 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 7,000 @ 105°C
  • Ripple Current: 1.4 A @ 100 kHz, 105°C
  • ESR: 265 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KBM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
108KBM016M
Capacitors - Aluminum Electrolytic Capacitors 108KBM016M
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 108KBM016M 108KBM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details