Cornell Dubilier Aluminum Electrolytic 108JZM010MLN

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.57 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.57 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108JZM010MLN is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.315 Ω at 120 Hz and 20°C, and a ripple current rating of 1570 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. The operating temperature range is from -40°C to +105°C, and it is designed for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 108JZM010MLN is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.315 Ω at 120 Hz and 20°C, and a ripple current rating of 1570 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. The operating temperature range is from -40°C to +105°C, and it is designed for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108JZM010MLN - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108JZM010MLN
Aluminum Electrolytic 108JZM010MLN
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.57 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.57 A @ 100 kHz, 105°C
  • ESR: 315 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108JZM010MLN
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details