The 108FSB360XDQ is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1000 µF, designed for high-voltage photoflash applications. It has a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 75 mm in length. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. Dissipation factor is ≤0.1 for capacitances above 600 µF. It supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistor, with capacitance change under 10% and leakage current under 150% of the specified maximum after cycling. Shelf life testing at 70°C for 500 hours shows similar stability in performance metrics. The case is rated for +55°C operation with snap-in terminals.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108FSB360XDQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |