Cornell Dubilier Aluminum Electrolytic 108CKS025M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.1 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.1 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1000 μF capacitance and 25 V DC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2000-hour load life at 85°C under rated voltage and ripple current. Features a 232 mΩ ESR at 120 Hz and 20°C, and a maximum ripple current of 1095 mA at 120 Hz and 85°C. Mounted in a cylindrical package measuring 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1000 μF capacitance and 25 V DC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2000-hour load life at 85°C under rated voltage and ripple current. Features a 232 mΩ ESR at 120 Hz and 20°C, and a maximum ripple current of 1095 mA at 120 Hz and 85°C. Mounted in a cylindrical package measuring 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108CKS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108CKS025M
Aluminum Electrolytic 108CKS025M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.1 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.1 A @ 120 Hz, 85°C
  • ESR: 232 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1059-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1059-ND
Aluminum Electrolytic Capacitors 1572-1059-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 232mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 232mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108CKS025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108CKS025M
Aluminum Electrolytic Capacitors 2002-108CKS025M
Radial Lead Aluminum Electrolytic Capacitors 1000µF 25V

Radial Lead Aluminum Electrolytic Capacitors 1000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKS025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKS025M
Capacitors - Aluminum Electrolytic Capacitors 108CKS025M
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108CKS025M 1572-1059-ND 2002-108CKS025M 108CKS025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details