Cornell Dubilier Aluminum Electrolytic 108CKR025M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.15 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.15 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling, with a 25 VDC rating and 1000 µF capacitance, in a 12.5 mm diameter by 20 mm length package. It has an ESR of 0.232 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1150 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C. Lead spacing is 5.0 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling, with a 25 VDC rating and 1000 µF capacitance, in a 12.5 mm diameter by 20 mm length package. It has an ESR of 0.232 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1150 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C. Lead spacing is 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108CKR025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108CKR025M
Aluminum Electrolytic 108CKR025M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.15 A @ 120 Hz, 85°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.15 A @ 120 Hz, 85°C
  • ESR: 232 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-108CKR025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108CKR025M
Aluminum Electrolytic Capacitors 2002-108CKR025M
Radial Lead Aluminum Electrolytic Capacitors 1000µF 25V

Radial Lead Aluminum Electrolytic Capacitors 1000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1311-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1311-ND
Aluminum Electrolytic Capacitors 1572-1311-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 232mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 232mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKR025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKR025M
Capacitors - Aluminum Electrolytic Capacitors 108CKR025M
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
CAPACITOR ALUM ELEC, 1000UF, 25V - 373-108CKR025M - Utmel Electronic Limited
Hong Kong, China
CAPACITOR ALUM ELEC, 1000UF, 25V
373-108CKR025M
CAPACITOR ALUM ELEC, 1000UF, 25V 373-108CKR025M
CAPACITOR ALUM ELEC, 1000UF, 25V

CAPACITOR ALUM ELEC, 1000UF, 25V

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 108CKR025M 2002-108CKR025M 1572-1311-ND 108CKR025M 373-108CKR025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR ALUM ELEC, 1000UF, 25V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details