The 108CKE025MLQ is a radial leaded aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 1000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a maximum ESR of 0.2321 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 610 mA at 120 Hz and 105°C. The package dimensions are 10 mm in diameter by 16 mm in height, with an operating temperature range of -40°C to +105°C. It meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied, maintaining capacitance change within 20% and leakage current within specified limits. The dissipation factor is 0.22 at 120 Hz, 20°C.
CAP ALUM 1000UF 20% 25V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 108CKE025MLQ | 108CKE025MLQ |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |