The 108BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a rated voltage of 6.3 VDC, capacitance of 1000 µF, and a maximum ESR of 0.464 Ω at 120 Hz and +20°C. It has a ripple current rating of 650 mA at +85°C and measures 10 mm in diameter by 20 mm in length. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. The case is radial leaded with dimensions matching D=10 mm and L=20 mm.
Datasheet Summary Powered by GS/AI
The 108BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a rated voltage of 6.3 VDC, capacitance of 1000 µF, and a maximum ESR of 0.464 Ω at 120 Hz and +20°C. It has a ripple current rating of 650 mA at +85°C and measures 10 mm in diameter by 20 mm in length. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. The case is radial leaded with dimensions matching D=10 mm and L=20 mm.