The 108BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.365 Ω at 120 Hz and 20°C, and a ripple current rating of 855 mA at 120 Hz and 85°C. It is housed in a radial leaded package measuring 12.5 mm in diameter and 25 mm in length. The component operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with voltage reversal every 250 hours. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified as 0.03CV + 3 µA after 2 minutes. The part is intended for audio coupling and crossover network applications.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Radial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108BPS016M | 2002-108BPS016M | 1572-108BPS016M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |