The 108BPA016M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1000 µF, an ESR of 0.365 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 950 mA at 85°C. It is housed in an axial leaded package measuring 13 mm in diameter and 31 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, and shelf life of 1000 hours at 85°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108BPA016M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |