Axial lead aluminum electrolytic capacitor with a rated voltage of 450 WVDC, capacitance of 10 µF, maximum RMS ripple current of 370 mA at 120 Hz and 85°C, and dimensions of 22 mm diameter by 51 mm length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.1, leakage current is 0.01CV or 3 µA, whichever is greater. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Shelf life is 1000 hours at 85°C with no voltage applied. ESR at 120 Hz and +20°C is 4.145 Ω.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 450V
100µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.145Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 450V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA450M | 2002-107TTA450M | 1572-1053-ND | 107TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |