Axial lead aluminum electrolytic capacitor with a rated voltage of 35 WVDC and a capacitance of 100 µF, rated for a maximum RMS ripple current of 200 mA at 120 Hz and +85°C, with dimensions of 8 mm diameter by 16 mm length. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Dissipation factor is 0.14 and leakage current is 0.03CV or 4 µA, whichever is greater.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 35V
100µF 35V Aluminum Electrolytic Capacitors Axial, Can 2.231Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA035M | 2002-107TTA035M | 1572-1049-ND | 107TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |