Axial lead aluminum electrolytic capacitor with a rated voltage of 25 WVDC and capacitance of 100 µF, designed for filtering, bypass, coupling, and blocking applications. The part has a maximum ESR of 1.9894 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 220 mA at 120 Hz and 85°C. It is packaged in a 8x16 mm dimension (DxL) and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. Load life performance is specified for 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining under 200% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 25V
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.652Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA025M | 2002-107TTA025M | 1572-1048-ND | 107TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |