Aluminum electrolytic capacitor rated for 63 VDC with a capacitance of 4.7 µF, featuring an axial leaded configuration and dimensions of 5 mm diameter by 13 mm length. It has a maximum ESR of 35.274 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 32 mA at 105°C. The component operates over a temperature range of -40°C to +105°C and is designed for 2000 hours of load life at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.03CV or 4 µA, whichever is greater. The part meets shelf life and load life specifications with defined limits on capacitance change, dissipation factor, and leakage current after stress testing.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA063M | 1572-107TMA063M-ND | 2002-107TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |