Aluminum electrolytic capacitor with a rated voltage of 25 VDC and capacitance of 100 µF, designed for extended life applications up to 105°C with a 2000-hour load life. It features an axial lead configuration, dimensions of 8 mm in diameter by 16 mm in length, a maximum ESR of 1.989 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 155 mA at +105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part operates over a temperature range of -40°C to +105°C and meets the specified leakage current and dissipation factor limits under load and shelf life conditions.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 25V
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.653Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA025M | 2002-107TMA025M | 107TMA025M-ND | 107TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |